EN
  • EN
  • DE

MAX16833FAUE/V+T

Part No MAX16833FAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 5V
Voltage - Supply (Maximum) 65V
Voltage - Output 6.75V ~ 7.15V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive, Architectural, Commercial, Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701846-MAX16833FAUE/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16833FAUE/V+T CAD Model

Description

Maxim Integrated's MAX16833FAUE/V+T High-Power LED Driver

The MAX16833FAUE/V+T is a versatile, high-efficiency LED driver from Maxim Integrated, designed to provide a reliable solution for driving high-power LEDs in automotive, industrial, and architectural lighting applications. This integrated circuit is engineered to deliver consistent performance while maximizing the longevity of the LED system it powers.

With an input voltage range of 5.5V to 65V, the MAX16833FAUE/V+T is adaptable to a wide array of power supplies, making it suitable for various operating environments. This flexibility is particularly beneficial in automotive lighting applications where the input voltage can fluctuate significantly.

The device incorporates a high-side current-sense feature, which enables the use of a grounded cathode LED configuration. This is a significant advantage as it simplifies the thermal design of the LED system, leading to enhanced system reliability and reduced complexity in the design process.

The MAX16833FAUE/V+T supports both PWM and analog dimming capabilities, providing designers with the flexibility to choose the most appropriate dimming method for their application. PWM dimming allows for precise control over the brightness levels of the LEDs without affecting the color temperature, which is crucial for applications where color consistency is key.

Additionally, this LED driver includes a wide range of protection features such as overvoltage, thermal shutdown, and open or short circuit protection, safeguarding the LED system from various electrical and thermal stresses. These protective measures ensure that the MAX16833FAUE/V+T not only enhances the performance of the LED system but also contributes to its safety and durability.

The MAX16833FAUE/V+T comes in a compact TSSOP-16 EP package, which is ideal for space-constrained applications. Its small footprint allows for integration into various designs without the need for significant PCB real estate, which is particularly beneficial in automotive lighting where space is at a premium.

In summary, Maxim Integrated's MAX16833FAUE/V+T high-power LED driver is a highly efficient, flexible, and robust solution for a wide range of high-brightness LED applications. Its extensive feature set and protection mechanisms make it an excellent choice for designers looking to enhance the performance and reliability of their LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0833 $56.3332
9+ $11.5556 $104.0004
14+ $11.1945 $156.7230
19+ $10.8333 $205.8327
24+ $10.4723 $251.3352
32+ $9.3889 $300.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess