EN
  • EN
  • DE

HMC685LP4E

Part No HMC685LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER LO AMP 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 1.7GHz ~ 2.2GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Mixers
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
RF Type LTE, WiMax
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Gain -
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Current - Supply 120mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC685
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382264-HMC685LP4E
Ultra Librarian 3D Model Ultra Librarian HMC685LP4E CAD Model

Description

Product Overview: HMC685LP4E from Analog Devices Inc.

The HMC685LP4E is a state-of-the-art GaAs MMIC SMT I/Q Downconverter from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This high-performance component is designed to offer exceptional quality and reliability for a wide range of RF and microwave applications. The HMC685LP4E is an essential building block for systems requiring frequency translation, such as in wireless communications, radar systems, and electronic warfare.

Key Features

  • Frequency Range: The HMC685LP4E operates over a broad frequency range, making it versatile for various applications.
  • Conversion Loss: It offers a low conversion loss, enhancing the overall efficiency of the system it is integrated into.
  • LO/RF Isolation: The device provides excellent LO/RF isolation, minimizing potential interference and preserving signal integrity.
  • IF Bandwidth: The wide IF bandwidth ensures compatibility with a range of intermediate frequencies, providing flexibility in system design.
  • Package: Housed in a compact 4x4 mm QFN package, the HMC685LP4E is suitable for space-constrained applications while maintaining high performance.

Applications

The HMC685LP4E is ideal for use in a variety of applications that require high-quality signal conversion, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Communication systems
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC685LP4E is no exception. Manufactured with precision and attention to detail, this I/Q Downconverter is built to deliver consistent performance and withstand the rigors of demanding environments. With robust construction and tested reliability, the HMC685LP4E from Analog Devices Inc. represents an excellent choice for designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess