The RH5VL32CA-T1 is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to monitor the supply voltage of an electronic circuit and provide a reset signal when the voltage falls below a specific threshold. This ensures stable operation and prevents data corruption that can occur during voltage dips or power outages. It is commonly used in microcontroller-based systems, power management circuits, and other applications requiring precise voltage monitoring.
Applications:
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Real-time clock backup
- Memory protection
Features:
- High-accuracy voltage detection
- Low supply current
- CMOS output
- Small package size (SOT-23 or similar)
- Wide operating temperature range
Benefits:
- Enhanced system stability: By providing a reset signal when the voltage drops below the threshold, the device ensures that the system restarts in a known state, preventing erratic behavior.
- Extended battery life: The low supply current minimizes power drain, extending the operating time of battery-powered devices.
- Easy integration: The CMOS output allows for direct connection to microcontrollers and other digital circuits.
- Compact design: The small package size saves valuable board space in compact electronic devices.
- Reliable performance: The wide operating temperature range ensures consistent performance in various environmental conditions.
Additional Details:
The RH5VL32CA-T1 features a detection voltage of 3.2V. It's typically packaged in a small surface-mount package like SOT-23. The CMOS output ensures compatibility with a wide range of digital logic. The device operates over a temperature range of -40°C to +85°C. The accuracy of the voltage detection is crucial in ensuring the reset is triggered at the appropriate voltage level.