EN
  • EN
  • DE

1008AF-192XJLC

Part No 1008AF-192XJLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814754-1008AF-192XJLC
Ultra Librarian 3D Model Ultra Librarian 1008AF-192XJLC CAD Model

Description

The Coilcraft 1008AF-192XJLC is a high-frequency chip inductor designed for RF and microwave applications. This inductor is part of Coilcraft's 1008AF series and offers excellent performance characteristics, including a high Q factor and a tight tolerance, making it suitable for use in impedance matching networks, filters, and other critical RF circuits. Its small size and robust construction make it ideal for compact and demanding applications.

Applications

  • RF filters
  • Impedance matching networks
  • Low Noise Amplifiers (LNAs)
  • Voltage Controlled Oscillators (VCOs)
  • RF transceivers

Features

  • High Q factor for low loss
  • Tight inductance tolerance for accurate circuit performance
  • Small 1008 size (100 mil x 80 mil footprint)
  • Surface mount design for automated assembly
  • Excellent self-resonant frequency (SRF)

Benefits

  • Improved circuit performance due to high Q factor and low loss
  • Precise inductance value ensures accurate circuit tuning and performance
  • Reduced board space requirements due to small size
  • Easy to integrate into automated assembly processes
  • Enables use in high-frequency applications due to high SRF

Additional Details

The 1008AF-192XJLC inductor is constructed using a ceramic core and a wirewound coil, providing a high Q factor and stable performance over a wide temperature range. The inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. Its robust construction ensures reliable performance in demanding environments.

Technical Specifications:

  • Inductance Value: 1.9 nH (192 = 1.9 x 10^2, 'X' likely signifies a tolerance code)
  • Tolerance: Typically ±5% or ±2% (verify from datasheet)
  • Q Factor: High, optimized for RF performance at specific frequencies (consult datasheet for specific values).
  • Self-Resonant Frequency (SRF): High, allowing for use in high-frequency applications (consult datasheet for specific value).
  • DC Resistance (DCR): Low, minimizing losses in the circuit (consult datasheet for specific value).
  • Operating Temperature Range: Typically -55°C to +125°C
  • Size: 1008 (100 mil x 80 mil)

For detailed specifications, including inductance, tolerance, Q factor, SRF, and DCR, refer to the official Coilcraft datasheet for the 1008AF-192XJLC inductor.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess