EN
  • EN
  • DE

1008CS-220XMBC

Part No 1008CS-220XMBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034133-1008CS-220XMBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-220XMBC CAD Model

Description

The Coilcraft 1008CS-220XMBC is a high Q chip inductor designed for various RF applications. This inductor is part of the 1008CS series, known for its tight tolerance and high self-resonant frequency. It offers stable performance and is suitable for use in impedance matching, filtering, and tuning circuits.

Applications:

  • RF filters
  • Impedance matching networks
  • Oscillator circuits
  • Wireless communication devices
  • Mobile phones
  • GPS devices

Features:

  • High Q Factor: Minimizes energy loss, ensuring efficient circuit performance.
  • Tight Tolerance: Provides consistent and predictable performance across a wide range of operating conditions.
  • High Self-Resonant Frequency (SRF): Allows for operation at higher frequencies without significant performance degradation.
  • Ceramic Construction: Offers excellent stability and reliability.
  • Surface Mount Design: Facilitates automated assembly processes.

Benefits:

  • Improved Circuit Efficiency: High Q factor reduces energy loss, leading to more efficient circuit operation.
  • Stable Performance: Tight tolerance ensures consistent performance, minimizing variations due to component differences.
  • Extended Frequency Range: High SRF enables operation at higher frequencies, expanding application possibilities.
  • Long-Term Reliability: Ceramic construction ensures stable performance over time.
  • Cost-Effective Assembly: Surface mount design allows for automated assembly, reducing manufacturing costs.

Additional Details:

The Coilcraft 1008CS-220XMBC has an inductance value of 22nH. It features a high Q factor at a specified frequency (e.g., 50 at 250 MHz). The self-resonant frequency (SRF) is typically in the hundreds of MHz. The DC resistance (DCR) is very low, typically less than 0.1 ohms. It comes in a 1008 case size. The operating temperature range typically spans from -40°C to +125°C. It is commonly used in RF front-end circuits, wireless communication systems, and other high-frequency applications. RoHS compliant.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amd
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess