EN
  • EN
  • DE

1008CS-561XKBE

Part No 1008CS-561XKBE
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814765-1008CS-561XKBE
Ultra Librarian 3D Model Ultra Librarian 1008CS-561XKBE CAD Model

Description

The 1008CS-561XKBE is a wirewound chip inductor manufactured by Coilcraft. Chip inductors are passive components used to store energy in a magnetic field when electric current flows through them. They are commonly used in electronic circuits for filtering, tuning, and energy storage purposes.

Applications

  • RF Filters: Used in radio frequency circuits to filter out unwanted signals and noise.
  • Impedance Matching: Employed to match the impedance of different circuit components, ensuring efficient power transfer.
  • Resonant Circuits: Forms resonant circuits in oscillators, filters, and other applications.
  • Power Supplies: Used in DC-DC converters and other power supply circuits to store energy and filter noise.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for impedance matching and filtering.

Features

  • Wirewound Construction: Constructed by winding a conductive wire around a core material.
  • High Q Factor: Offers a high Q factor, indicating low energy loss and efficient energy storage.
  • Surface Mount Technology (SMT): Designed for surface mount soldering onto PCBs.
  • Small Size: Compact form factor allows for use in space-constrained applications.
  • Shielded Construction: Shielded to reduce electromagnetic interference (EMI).

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, enhancing signal clarity.
  • Efficient Power Transfer: Matches impedance to ensure efficient power delivery.
  • Stable Performance: Provides reliable performance over a wide range of operating conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing interference with other components.
  • Compact Design: Small size allows for use in miniaturized electronic devices.

Additional Details

The '561' in the part number likely indicates an inductance value of 560 nH (nanohenries). The 'XKBE' likely represents tolerance, packaging, or other specific characteristics. Consult the Coilcraft datasheet for the 1008CS-561XKBE for precise specifications, including inductance tolerance, self-resonant frequency, DC resistance, and current rating. Proper soldering techniques should be used to ensure a reliable connection to the PCB.

Always refer to the manufacturer's datasheet for complete technical specifications and recommended application guidelines.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess