EN
  • EN
  • DE

1008CS-681XFEC

Part No 1008CS-681XFEC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 1% tol, SMT, RoHS Halogen Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034151-1008CS-681XFEC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-681XFEC CAD Model

Description

The Coilcraft 1008CS-681XFEC is a high-performance surface mount inductor designed for a wide range of RF applications. As part of the Coilcraft 1008CS series, this inductor is known for its high Q-factor, tight tolerance, and excellent self-resonant frequency (SRF), making it ideal for use in filters, impedance matching networks, and RF chokes. Its small size and robust construction make it suitable for compact and demanding electronic devices.

Applications

  • RF Filters: Used in radio frequency filters to selectively pass or reject signals based on frequency.
  • Impedance Matching Networks: Employed in impedance matching circuits to maximize power transfer between components.
  • RF Chokes: Functions as a radio frequency choke to block high-frequency noise and interference.
  • Wireless Communication Devices: Integrated into wireless communication systems such as Bluetooth, Wi-Fi, and cellular devices.
  • High-Frequency Amplifiers: Used in high-frequency amplifier circuits for stable and efficient operation.

Features

  • High Q-Factor: Provides low energy loss and high efficiency in resonant circuits.
  • Tight Tolerance: Offers precise inductance values for accurate circuit performance.
  • Excellent SRF: High self-resonant frequency ensures stable performance at high frequencies.
  • Surface Mount Design: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive for environmental protection.

Benefits

  • Improved Performance: High Q-factor and tight tolerance enable precise and efficient circuit operation.
  • Reduced Noise: Functions as an effective RF choke to minimize noise and interference.
  • Compact Design: Small size allows for high-density mounting in space-constrained applications.
  • Reliable Operation: Robust construction ensures stable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Specifically, the 1008CS-681XFEC inductor has an inductance value of 680 nH. It features a ceramic core and is wound with high-purity copper wire. The inductor is designed to withstand reflow soldering processes and operates over a wide temperature range. Its compact 1008 case size (approximately 0.1 x 0.08 inches) makes it suitable for use in miniaturized electronic devices. Furthermore, shielding plays a key role in minimizing electromagnetic coupling.

You May Also Be Interested in

Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess