The Coilcraft 1008CT-300XJBC is a wirewound chip inductor designed for use in high-frequency applications. It belongs to the 1008CT series, which is characterized by a high SRF (Self-Resonant Frequency), tight tolerance, and high Q-factor, making it suitable for RF and microwave circuits. Coilcraft is a well-established manufacturer known for producing reliable and high-performance inductive components.
Applications
- RF filters
- Impedance matching networks
- RF chokes
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Mobile phones
- GPS receivers
- Broadband amplifiers
Features
- High Q-factor
- Tight inductance tolerance
- Excellent SRF (Self-Resonant Frequency)
- Wirewound construction
- Ceramic core
- Surface mountable (SMD)
- RoHS compliant
Benefits
- Improved signal integrity in RF circuits
- Reduced power losses
- Precise tuning and matching capabilities
- Compact size for space-constrained applications
- Reliable performance in demanding environments
- Easy integration into automated assembly processes
Additional Details
The 1008CT-300XJBC has an inductance value of 30 nH with a tolerance of ±5%. The 1008 case size indicates its physical dimensions, which are approximately 0.1 inch x 0.08 inch. The operating temperature range typically spans from -40°C to +125°C. The DC resistance (DCR) is low to minimize power losses. This inductor is particularly suited for applications where stable and precise inductance values are needed at high frequencies. Proper PCB layout and soldering techniques are crucial for achieving optimal performance. Consulting the manufacturer's datasheet is essential for detailed specifications and application notes, ensuring proper usage and integration within electronic circuits.