EN
  • EN
  • DE

1008HS-220TJLC

Part No 1008HS-220TJLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814768-1008HS-220TJLC
Ultra Librarian 3D Model Ultra Librarian 1008HS-220TJLC CAD Model

Description

The 1008HS-220TJLC is a high-performance wirewound inductor manufactured by Coilcraft. This inductor is designed for use in a wide variety of radio frequency (RF) and microwave applications, where it provides excellent performance characteristics, including high Q-factor, tight tolerance, and robust construction.

Applications

  • RF Filters
  • Impedance Matching Networks
  • Oscillators
  • RF Chokes
  • Wireless Communication Devices
  • Broadband Amplifiers

Features

  • High Q-factor: Minimizes energy loss and maximizes circuit efficiency.
  • Tight tolerance: Ensures consistent performance across a wide range of operating conditions.
  • Self-shielding construction: Reduces electromagnetic interference (EMI).
  • Ceramic core: Provides excellent stability and temperature performance.
  • RoHS compliant: Ensures adherence to Restriction of Hazardous Substances directives.
  • Surface mount termination: Facilitates automated assembly processes.

Benefits

  • Improved circuit performance: Enhances the efficiency and stability of RF circuits.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Stable operation: Ensures consistent performance over a wide temperature range.
  • Easy assembly: Simplifies manufacturing processes and reduces assembly time.
  • Compact size: Allows for miniaturization of electronic devices.
  • Reliable performance: Provides long-term stability and durability.

Additional Details

The 1008HS-220TJLC inductor features an inductance value of 22nH. The tolerance is ±5%. The self-resonant frequency (SRF) is very high, allowing it to function effectively at high frequencies. It is designed for surface mount soldering onto printed circuit boards (PCBs). The operating temperature range is typically from -55°C to +125°C. The package size is 1008, which refers to the physical dimensions of the inductor. The DC resistance (DCR) is low, which minimizes power loss. The current rating is dependent on the application and operating conditions.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess