EN
  • EN
  • DE

1111SQ-33NGEC

Part No 1111SQ-33NGEC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 987733-1111SQ-33NGEC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1111SQ-33NGEC CAD Model

Description

The 1111SQ-33NGEC is a surface mount power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply applications where a compact size and high efficiency are required.

Applications:

  • DC-DC converters
  • Point-of-Load (POL) regulators
  • Power amplifiers
  • Filtering applications
  • High-current power supplies

Features:

  • Surface mount design for automated assembly
  • Small footprint: 1111 size
  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR) for improved efficiency

Benefits:

  • Reduced board space requirements due to compact size
  • Improved efficiency in power conversion circuits due to low DCR
  • Minimized electromagnetic interference (EMI) due to shielded construction
  • Reliable performance in high-current applications
  • Easy integration into automated manufacturing processes

Additional Details:

The 1111SQ-33NGEC inductor features a ferrite core material, contributing to its high inductance and current handling capabilities. The shielded construction helps to minimize electromagnetic interference (EMI), making it suitable for use in sensitive electronic devices. The part is designed to withstand reflow soldering temperatures per industry standards. Its low DCR minimizes power loss within the inductor, leading to improved efficiency in power conversion applications. The specific inductance value is 33 nH. The operating temperature range is typically between -40°C and +125°C, but this can vary so refer to the specific datasheet for accurate data. Coilcraft is known for its high-quality inductors, and the 1111SQ-33NGEC is no exception. It is designed to provide reliable performance in demanding applications. This inductor is often used in applications where space is at a premium, such as in portable devices and other compact electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2226 $55.0170
100+ $1.0032 $100.3200
155+ $0.9719 $150.6445
215+ $0.9405 $202.2075
275+ $0.9092 $250.0300
370+ $0.8151 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess