EN
  • EN
  • DE

1206CS-221XGLC

Part No 1206CS-221XGLC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1346+
Reference case 1206C
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 721304-1206CS-221XGLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1206CS-221XGLC CAD Model

Description

The 1206CS-221XGLC is a ceramic wirewound chip inductor from Coilcraft, designed for high Q and high self-resonant frequency (SRF) in a small 1206 package. These inductors are well-suited for RF applications where performance and stability are critical.

Applications:

  • RF Inductors in communication devices
  • Matching networks
  • Filter circuits
  • Wireless LAN
  • Bluetooth applications

Features:

  • High Q Factor
  • High Self-Resonant Frequency
  • Tight Tolerance
  • Ceramic Core Material
  • 1206 Case Size

Benefits:

  • Improved RF performance
  • Stable Inductance over Temperature
  • Reduced losses
  • Smaller Footprint
  • Reliable operation

Additional Details:

The 1206CS-221XGLC inductor has an inductance value of 220 nH. The 'X' in the part number typically denotes a tolerance of 5%. The ceramic core ensures a high self-resonant frequency and a stable inductance value over a wide temperature range. The wirewound construction contributes to the high Q factor, which is essential for minimizing losses in RF circuits. The 1206 package size is a standard surface mount format, making it easy to integrate into automated assembly processes. Coilcraft is known for its high-quality RF inductors, and the 1206CS-221XGLC is designed to meet the demanding requirements of modern wireless communication systems. The operating temperature range is typically from -40°C to +125°C, but consulting the datasheet is important for specific details. These inductors are often used in impedance matching circuits to optimize power transfer between different components in a system. The high SRF ensures that the inductor behaves predictably at high frequencies. This part is from Coilcraft's 'CS' series which are designed to offer high performance in demanding RF applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5096 $52.8360
85+ $1.2386 $105.2810
130+ $1.1999 $155.9870
175+ $1.1612 $203.2100
225+ $1.1225 $252.5625
300+ $1.0064 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,985 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess