EN
  • EN
  • DE

1206CS-271XKBC

Part No 1206CS-271XKBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034528-1206CS-271XKBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1206CS-271XKBC CAD Model

Description

The 1206CS-271XKBC is a ceramic wirewound chip inductor from Coilcraft, known for its high Q factor and self-resonant frequency (SRF). It is designed for use in radio frequency (RF) applications, offering stable performance in a small 1206 package.

Applications:

  • RF communication circuits
  • Wireless devices (Bluetooth, Wi-Fi)
  • Matching networks
  • Filter circuits
  • RF choke applications

Features:

  • High Q factor for low losses
  • High self-resonant frequency (SRF)
  • Tight tolerance
  • Ceramic core material
  • Surface mount 1206 package

Benefits:

  • Improved signal quality in RF circuits
  • Stable inductance value over temperature
  • Reduced power losses
  • Compact size for space-constrained applications
  • Reliable performance in demanding environments

Additional Details:

The 1206CS-271XKBC inductor features an inductance value of 270 nH (nanohenries). The 'X' usually indicates a tolerance of 5%. Its ceramic core ensures a stable inductance value over a wide temperature range. The wirewound construction contributes to the inductor's high Q factor, which is crucial for minimizing signal losses in RF circuits. The 1206 package size makes it suitable for automated assembly processes, allowing for efficient manufacturing. Coilcraft is a respected manufacturer of RF components, and the 1206CS-271XKBC is designed to meet the strict requirements of modern wireless communication systems. The typical operating temperature range is -40°C to +125°C, but always consult the datasheet for specific and accurate information. These inductors are often used in impedance matching networks to optimize power transfer between different RF components. The high SRF ensures that the inductor behaves predictably at high frequencies without unwanted resonances. It is part of Coilcraft's CS series which denotes high performance and quality.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $15.8255
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Renesas Electronics America
Low Skew DDR II Fan-out Buffer
Need more? Email Us
Integrated Circuit Systems
64-pin CK505 w/Fully Integrated Voltage Regulator + Integrated Series Resistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess