EN
  • EN
  • DE

1206CS-821XGEC

Part No 1206CS-821XGEC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 2% tol, SMT, RoHS, Halogen Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967520-1206CS-821XGEC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1206CS-821XGEC CAD Model

Description

The 1206CS-821XGEC is a high-performance chip inductor manufactured by Coilcraft. This inductor is designed for surface mounting and is ideal for a wide range of applications requiring inductance values in a compact size. Coilcraft is known for its high-quality inductors and other magnetic components.

Applications

  • RF circuits: Impedance matching, filtering, and tuning.
  • Wireless communication devices: Mobile phones, tablets, and other wireless devices.
  • Power supplies: DC-DC converters and other power management circuits.
  • High-frequency circuits: Amplifiers, oscillators, and other high-frequency circuits.
  • EMI filtering: Suppression of electromagnetic interference.

Features

  • Small size: 1206 package size for compact designs.
  • High Q factor: Provides low losses and high efficiency.
  • Tight tolerance: Accurate inductance value for precise circuit performance.
  • Surface mountable: Easy to assemble using automated assembly equipment.
  • Excellent solderability: Reliable solder joints for long-term performance.

Benefits

  • Improved circuit performance: High Q factor and tight tolerance contribute to improved circuit performance.
  • Reduced size and weight: Small size allows for compact designs and reduced weight.
  • Increased efficiency: Low losses result in increased efficiency.
  • Enhanced reliability: Robust construction ensures long-term reliability.
  • Simplified assembly: Surface mountable design simplifies assembly.

Additional Details

The 1206CS-821XGEC has an inductance value of 820 nH with a specified tolerance. The self-resonant frequency (SRF) is a critical parameter to consider when designing with this inductor. It is important to choose an inductor with an SRF that is significantly higher than the operating frequency of the circuit. The DC resistance (DCR) of the inductor affects its power handling capability. The rated current is the maximum current that the inductor can handle without significant performance degradation. Consult the datasheet for detailed electrical characteristics, temperature specifications, and application notes. Proper board layout and grounding techniques are crucial for minimizing losses and maximizing performance. The datasheet provides recommendations for these aspects as well.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7106 $53.2950
175+ $0.5831 $102.0425
270+ $0.5649 $152.5230
370+ $0.5467 $202.2790
475+ $0.5284 $250.9900
635+ $0.4738 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,823 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess