EN
  • EN
  • DE

TK71433SCL

Part No TK71433SCL
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0450+
Reference case SOT23-5
Manufacturer Toko America Inc.
RoHS State Request Verification
Win Source Part Number 757447-TK71433SCL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71433SCL CAD Model

Description

The TK71433SCL is a low-dropout (LDO) voltage regulator from Toko America Inc. It is designed to provide a stable 3.3V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is close to the output voltage. This regulator is commonly used in portable devices and battery-powered applications where efficiency and low power consumption are critical.

Applications:

  • Portable devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Sensor power supplies

Features:

  • 3.3V fixed output voltage
  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection
  • Small package size

Benefits:

  • Efficient power conversion due to low dropout voltage, extending battery life.
  • Low quiescent current minimizes power consumption when the regulator is not actively supplying current.
  • Protection features prevent damage to the regulator and connected circuitry.
  • Compact size allows for use in space-constrained applications.
  • Stable output voltage ensures reliable operation of connected components.

Additional Details:

The TK71433SCL operates with a low quiescent current, which is important for battery-powered applications. The regulator incorporates overcurrent protection to limit the output current in case of a short circuit or overload. Thermal shutdown protection is also included to prevent damage from overheating. An output capacitor is required for stability, and the datasheet specifies the recommended capacitance value. The device is available in a small surface mount package. It is a suitable solution for applications demanding efficient and regulated 3.3V power with minimal power loss.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess