EN
  • EN
  • DE

1812CS-153XJBC

Part No 1812CS-153XJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description Ind Chip Wirewound 15uH 5% 2.5MHz 34Q-Factor Ceramic 170mA 1812 Embossed Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035031-1812CS-153XJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1812CS-153XJBC CAD Model

Description

The 1812CS-153XJBC is a high Q chip inductor manufactured by Coilcraft. It is designed for use in various radio frequency (RF) and microwave applications where high performance and tight tolerances are required. This inductor is part of Coilcraft's 1812CS series, known for their excellent performance characteristics and robust construction.

Applications

  • RF Filters: Used in designing filters for wireless communication systems.
  • Matching Networks: Employed in impedance matching circuits for optimal signal transfer.
  • Oscillators: Incorporated into oscillator circuits for frequency control.
  • RF Chokes: Used for decoupling and filtering RF noise in power supplies.
  • Wireless Communication Devices: Found in cell phones, GPS devices, and other wireless gadgets.

Features

  • High Q Factor: Provides low losses and high efficiency.
  • Tight Inductance Tolerance: Ensures precise circuit performance.
  • Ceramic Construction: Offers excellent stability and reliability.
  • Surface Mount Technology (SMT): Allows for easy and automated assembly.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Integrity: High Q factor minimizes signal attenuation and distortion.
  • Precise Circuit Performance: Tight inductance tolerance ensures accurate frequency response.
  • Long-Term Reliability: Ceramic construction provides excellent stability over time and temperature.
  • Easy Assembly: SMT packaging simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The 1812CS-153XJBC has an inductance value of 15 µH with a tolerance of ±5%. It features a high Q value, typically exceeding 50 at relevant frequencies. The self-resonant frequency (SRF) is typically above 20 MHz. It is designed to operate over a broad temperature range, typically from -55°C to +125°C. The physical dimensions are 1812 (1.8mm x 1.2mm). Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications before designing it into a circuit.

You May Also Be Interested in

Dell
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess