EN
  • EN
  • DE

B0695-ALD

Part No B0695-ALD
Manufacturer Coilcraft
Catalog OEM Parts (A - B)
Description PoE transformer, for NSC LM5020, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1047308-B0695-ALD
Categories OEM Parts(A-B)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B0695-ALD CAD Model

Description

The Coilcraft B0695-ALD is a high-performance shielded power inductor designed for use in a wide range of DC-DC converter applications. This inductor is characterized by its low profile, high current handling capability, and excellent saturation characteristics. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications:

  • DC-DC converters for portable electronics
  • Power supplies for industrial equipment
  • LED lighting drivers
  • Point-of-Load (POL) regulators
  • Battery-powered devices

Features:

  • Shielded construction for low EMI
  • High saturation current
  • Low DC resistance (DCR)
  • Compact size and low profile
  • Wide operating temperature range

Benefits:

  • Reduced electromagnetic interference, preventing noise from affecting nearby circuits.
  • Efficient power conversion due to low DC resistance, minimizing power losses.
  • Stable performance under high current conditions due to excellent saturation characteristics.
  • Space-saving design allows for use in compact electronic devices.
  • Reliable operation in a variety of environmental conditions.

Additional Details:

The B0695-ALD inductor typically utilizes a ferrite core material and is wound with high-quality copper wire. The shielded construction consists of a magnetic shield that surrounds the inductor, containing the magnetic flux and reducing EMI emissions. Key electrical parameters include inductance value (measured in microhenries, µH), saturation current (the current at which the inductance drops by a specified percentage), DC resistance (DCR, measured in ohms, Ω), and self-resonant frequency (SRF). The inductance value determines the inductor's ability to store energy, while the saturation current indicates its ability to handle high currents without significant performance degradation. The low DCR minimizes power losses due to resistive heating. The compact size and low profile allow for integration into space-constrained applications. Consult the Coilcraft datasheet for detailed specifications, including inductance tolerance, saturation current derating curves, and operating temperature range. Proper PCB layout techniques are essential for minimizing EMI and maximizing the inductor's performance. The B0695-ALD inductor provides a reliable and efficient solution for power conversion in a wide range of electronic applications, offering a balance of high performance, compact size, and low EMI emissions.

This inductor is ideal for applications requiring efficient power management and minimal interference.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3959 $61.5426
33+ $3.6070 $119.0310
50+ $3.4943 $174.7150
69+ $3.3815 $233.3235
89+ $3.2689 $290.9321
119+ $2.9307 $348.7533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess