EN
  • EN
  • DE

DO3316P-332ML

Part No DO3316P-332ML
Manufacturer Coilcraft
Catalog END - OF - LIFE
Description SMT Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1168374-DO3316P-332ML
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Consumer Electronics, Portable Devices, Communications & Networking, Automotive
Ultra Librarian 3D Model Ultra Librarian DO3316P-332ML CAD Model

Description

The Coilcraft DO3316P-332ML is a shielded power inductor designed for use in a variety of DC-DC converter applications. Part of the DO3316P series, it's recognized for its high current handling capabilities, compact size, and robust construction. This inductor is suitable for applications where space is limited and high efficiency is required.

The DO3316P-332ML utilizes a shielded construction to minimize electromagnetic interference (EMI) and features a ferrite core for high inductance and low core loss. This combination allows for efficient power conversion and reduced noise in sensitive electronic circuits. Its design is optimized for high current saturation, allowing it to handle demanding power requirements without significant performance degradation.

Applications

  • Point-of-Load (POL) converters
  • DC-DC converters
  • Buck regulators
  • Boost regulators
  • Power supplies for portable devices

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Ferrite Core: Provides high inductance and low core loss at high frequencies.
  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses.
  • Compact Size: Suitable for space-constrained applications.

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to improved overall efficiency.
  • Reduced EMI: Shielded construction minimizes radiated emissions, reducing the risk of interference with other components.
  • Higher Power Density: Compact size and high current handling capability enable higher power density designs.
  • Reliable Performance: Robust construction ensures reliable operation in demanding environments.
  • Excellent Saturation Characteristics: Maintains inductance under high current conditions.

Technical Specifications:

  • Inductance: 3.3 µH
  • Tolerance: ±20%
  • Saturation Current: (Around 4.7 Amps, consult datasheet for precise value)
  • DC Resistance (DCR): (Approximately 0.023 Ohms, refer to datasheet for accurate value)
  • Operating Temperature: -40°C to +125°C
  • Shielded: Yes
  • Footprint: 3316

For complete and precise specifications, including saturation current, DCR values, and other performance characteristics, always refer to the official Coilcraft DO3316P-332ML datasheet. This inductor provides a good combination of size, performance, and ruggedness, making it suitable for many modern power supply designs.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess