EN
  • EN
  • DE

DO3316P-333KLD

Part No DO3316P-333KLD
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821863-DO3316P-333KLD
Ultra Librarian 3D Model Ultra Librarian DO3316P-333KLD CAD Model

Description

The DO3316P-333KLD is a shielded power inductor manufactured by Coilcraft. It's designed for use in various power supply applications, providing efficient energy storage and filtering capabilities. This inductor features a compact design and robust construction, making it suitable for demanding environments.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for power regulation.
  • Power Supplies: Employed in various types of power supplies for energy storage and filtering.
  • Filtering Circuits: Used in filtering circuits to reduce noise and ripple.
  • LED Lighting: Used in LED drivers for energy storage and current regulation.
  • Portable Devices: Employed in smartphones, tablets, and other portable devices for power management.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling: Capable of handling high current levels.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Compact Size: Offers a compact size for space-constrained applications.
  • High Saturation Current: Maintains inductance at high current levels.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Improved Efficiency: Low DC resistance improves power conversion efficiency.
  • Stable Performance: Maintains stable performance over a wide range of conditions.
  • Reliable Operation: Offers reliable operation in demanding applications.
  • Space Saving: Compact size saves valuable board space.

Additional Details:

The DO3316P-333KLD has an inductance of 33µH (indicated by '333' in the part number) with a tolerance of ±10% (indicated by 'K'). The 'LD' suffix might indicate specific packaging or termination characteristics. It features a shielded design, reducing the amount of electromagnetic interference emitted by the inductor. Coilcraft provides detailed datasheets with information on the inductor's electrical characteristics, dimensions, and environmental specifications. The saturation current and RMS current ratings are important parameters to consider when selecting this inductor for a particular application.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess