EN
  • EN
  • DE

DO5022H-103MLD

Part No DO5022H-103MLD
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, 20% tol, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1190478-DO5022H-103MLD
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DO5022H-103MLD CAD Model

Description

The DO5022H-103MLD is a rugged and high-performance shielded power inductor manufactured by Coilcraft. It is designed for applications requiring high current handling, low DC resistance, and robust construction. This inductor excels in environments where reliability and efficiency are paramount.

Applications:

  • DC-DC converters: Commonly used in buck, boost, and flyback converters to efficiently store and regulate energy.
  • Power supplies: Found in various power supply designs, including switching and linear power supplies, for filtering and regulation.
  • Automotive electronics: Suitable for automotive applications due to its robust construction and wide operating temperature range.
  • Industrial equipment: Used in industrial control systems, motor drives, and other heavy-duty applications.
  • LED lighting: Employed in LED driver circuits for efficient and stable power delivery.
  • Battery-powered devices: Optimized for use in portable devices to extend battery life through efficient power management.

Features:

  • Inductance: 10000 uH (103 = 10 * 10^3 microhenries = 10000uH or 10mH).
  • Tolerance: Usually features a tolerance of ±20%.
  • Shielded Construction: Magnetically shielded to minimize electromagnetic interference (EMI).
  • High Current Handling: Designed to withstand high levels of continuous current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses, improving overall efficiency.
  • Rugged Construction: Built to withstand harsh environmental conditions, including vibration and shock.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • Efficient Power Conversion: Low DCR minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Reliable Operation: Rugged construction ensures reliable performance in harsh environments.
  • High Current Capacity: Capable of handling high current levels without saturation.
  • Compact Design: Relatively small size for easy integration into space-constrained applications.
  • Optimized for High Frequency: Designed for optimal performance at high switching frequencies.

The DO5022H-103MLD inductor features a ferrite core material for high inductance and low core losses. Its shielded construction ensures minimal electromagnetic interference (EMI), making it suitable for sensitive electronic equipment. The inductor's rugged construction allows it to withstand harsh environmental conditions, including vibration and shock. The surface mount package facilitates easy and cost-effective assembly on PCBs. For precise technical specifications like saturation current (Isat), RMS current (Irms) and Self-Resonant Frequency (SRF), refer to the Coilcraft DO5022H series datasheet. This robust and efficient inductor is an excellent choice for demanding power applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 725 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess