EN
  • EN
  • DE

TPS2549IRTERQ1

Part No TPS2549IRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Single 6.5V 0.25A to 2.7A Automotive 16-Pin WQFN EP T/R / IC USB PORT CHARGE CTLR 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 47 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1111513-TPS2549IRTERQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2549-Q1
Introduction Date November 03, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2549IRTERQ1 CAD Model

Description

The TPS2549IRTERQ1 from Texas Instruments is a sophisticated integrated circuit (IC) designed for automotive applications that require USB charging capabilities. This high-performance product is engineered to provide a reliable and efficient power management solution for USB charging ports, including the USB 2.0 and USB 3.0 standards.

The device incorporates multiple features to ensure the safety and protection of the automotive USB power system. It includes an integrated 2.5A high-side power switch, precision current limiting, and thermal shutdown to protect against overcurrent and overheating conditions. Additionally, the TPS2549IRTERQ1 supports Battery Charging (BC) 1.2 and other non-standard charging behaviors, making it highly adaptable to various end-equipment charging requirements.

One of the key benefits of the TPS2549IRTERQ1 is its ability to automatically detect USB data line voltages, which allows it to determine the appropriate portable device charging port type. This feature is crucial for ensuring compatibility with a wide range of devices that consumers may plug into their vehicle's USB ports.

The TPS2549IRTERQ1 also offers an I2C interface, which enables system designers to configure the device or monitor its status. This level of control and monitoring capability allows for a more customizable and responsive charging environment within the automotive setting.

Designed with robustness in mind, the product is compliant with automotive industry standards for ESD (electrostatic discharge) protection, ensuring resilience in the harsh electrical environments found in vehicles. The device is available in a compact, 16-pin QFN package, which is ideal for space-constrained applications.

Overall, the TPS2549IRTERQ1 is a highly integrated and feature-rich solution for automotive manufacturers looking to incorporate USB charging ports into their designs. Its combination of power management, safety features, and communication capabilities make it a top choice for modern vehicles that prioritize both functionality and user convenience.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1037 $55.1850
115+ $0.9056 $104.1440
175+ $0.8773 $153.5275
240+ $0.8490 $203.7600
305+ $0.8207 $250.3135
410+ $0.7358 $301.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess