EN
  • EN
  • DE

JA4249-CLD

Part No JA4249-CLD
Manufacturer Coilcraft
Catalog OEM Parts (J - L)
Description Transformer, for TI TPS23756, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1066257-JA4249-CLD
Categories OEM Parts(J-L)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JA4249-CLD CAD Model

Description

The Coilcraft JA4249-CLD is a high-performance RF inductor designed for a variety of wireless communication and signal processing applications. Coilcraft is a reputable manufacturer known for its high-quality inductors and other magnetic components. The JA4249-CLD is characterized by its small size, high Q-factor, and tight tolerance, making it suitable for demanding applications where precise inductance values are required.

Applications:

  • RF filters
  • Impedance matching networks
  • Wireless communication circuits (e.g., Bluetooth, Wi-Fi)
  • RF amplifiers
  • Oscillators
  • Low Noise Amplifiers (LNAs)

Features:

  • High Q-factor: Provides low losses and efficient energy storage.
  • Tight tolerance: Ensures consistent performance in critical circuits.
  • Small size: Allows for integration into compact devices.
  • Surface-mount design: Facilitates automated assembly.
  • RoHS compliant: Meets environmental regulations.
  • Wide inductance range options: Available in various inductance values to suit different applications.

Benefits:

  • Improved circuit performance: High Q-factor minimizes signal loss and improves efficiency.
  • Precise inductance value: Tight tolerance ensures accurate circuit tuning and performance.
  • Reduced size and weight: Small size allows for miniaturization of electronic devices.
  • Easy assembly: Surface-mount design simplifies manufacturing.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The JA4249-CLD inductor is typically constructed using a ceramic core and a tightly wound coil. The specific inductance value, Q-factor, and self-resonant frequency (SRF) are dependent on the specific part number within the JA4249 series. The operating temperature range is typically from -40°C to +85°C. The SRF is an important parameter to consider, as the inductor's performance degrades significantly above this frequency. The inductor is designed for reflow soldering and should be handled according to standard surface-mount assembly practices. Refer to the Coilcraft datasheet for detailed specifications, including inductance value, Q-factor, SRF, DC resistance, and current rating.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
TT Electronics
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess