EN
  • EN
  • DE

LPO2506I-103LD

Part No LPO2506I-103LD
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1070675-LPO2506I-103LD
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPO2506I-103LD CAD Model

Description

The LPO2506I-103LD is a power inductor manufactured by Coilcraft. It is designed for use in various electronic circuits and power supply applications where efficient energy storage and filtering are required.

Applications:

  • DC-DC Converters: Used for voltage step-up or step-down in power supplies.
  • Power Amplifiers: Helps in filtering unwanted noise and stabilizing power delivery.
  • RF Applications: Can be used in RF circuits for impedance matching and filtering.
  • EMI Filters: Reduces electromagnetic interference in electronic devices.
  • Voltage Regulators: Provides stable and efficient power delivery.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling Capability: Designed to withstand high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Surface Mount Technology (SMT): Facilitates automated assembly and compact designs.
  • Ferrite Core: Offers high inductance and low core loss.

Benefits:

  • Enhanced Efficiency: Low DCR minimizes power dissipation, improving overall efficiency and reducing heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic noise, allowing for stable operation in sensitive electronic environments.
  • Space Saving: SMT design allows for compact placement on circuit boards.
  • Reliable Performance: Robust design ensures consistent performance across a wide range of operating conditions.
  • Simplified Manufacturing: Surface mount technology simplifies the assembly process.

Additional Details:

The LPO2506I-103LD from Coilcraft typically features a ferrite core for optimal performance. Specific characteristics such as inductance value (10µH in this case), saturation current, and DC resistance are model-specific. For precise details, always refer to the official Coilcraft datasheet. The inductor is designed to operate reliably within a specific temperature range, ensuring consistent performance in varying environmental conditions.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2691 $63.4550
115+ $1.0413 $119.7495
175+ $1.0089 $176.5575
240+ $0.9764 $234.3360
310+ $0.9438 $292.5780
410+ $0.8462 $346.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,659 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess