EN
  • EN
  • DE

LPS3015-103MRC

Part No LPS3015-103MRC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description FIXED IND 10UH 750MA 440MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 10 µH Shielded - Inductor 750 mA 440mOhm Max Nonstandard -
Manufacturer Coilcraft
Series LPS3015
Package Strip
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 2457-LPS3015-103MRC, 2457-LPS3015-103MR_, 2457-LPS3015-103MR_-ND, 2457-LPS3015-103MR_TR-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878041-LPS3015-103MRC
Ultra Librarian 3D Model Ultra Librarian LPS3015-103MRC CAD Model

Description

The LPS3015-103MRC is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in DC-DC converters and power supply applications where high efficiency and low EMI (Electromagnetic Interference) are critical.

Applications

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Voltage regulators
  • Filtering applications

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR)
  • Small footprint
  • RoHS compliant
  • Operating Temperature: -40°C to +125°C

Benefits

  • Reduced electromagnetic interference, minimizing noise in sensitive circuits
  • Efficient power conversion due to low DC resistance
  • Compact design for space-constrained applications
  • High reliability in demanding environments
  • Environmentally friendly due to RoHS compliance

Additional Details

The LPS3015-103MRC has an inductance value of 10µH (microhenries). The saturation current and RMS current ratings are important parameters for ensuring the inductor can handle the required current levels without significant inductance drop or overheating. The Coilcraft datasheet provides detailed specifications, including the DCR, SRF (Self-Resonant Frequency), and temperature rise characteristics. The shielded construction minimizes magnetic field radiation, making it suitable for use in close proximity to other sensitive components. The component's compact size and surface-mount design facilitate automated assembly processes. It is important to review the core material used, which contributes to the magnetic properties.

You May Also Be Interested in

Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9795 $53.8725
125+ $0.8037 $100.4625
195+ $0.7786 $151.8270
270+ $0.7535 $203.4450
345+ $0.7284 $251.2980
460+ $0.6530 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666,666 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess