EN
  • EN
  • DE

MSS5131-103MLD

Part No MSS5131-103MLD
Manufacturer Coilcraft
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998741-MSS5131-103MLD
Categories OEM Parts(M-N)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSS5131-103MLD CAD Model

Description

The MSS5131-103MLD is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of power supply and filtering applications. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive environments.

Applications:

  • DC-DC Converters: Used for energy storage and filtering in buck, boost, and flyback converters.
  • Power Supplies: Employed in regulated power supplies for electronic devices.
  • EMI Filtering: Provides effective filtering of electromagnetic interference.
  • LED Lighting: Used in LED driver circuits for current regulation and filtering.
  • Audio Amplifiers: Helps to reduce noise and improve signal quality in audio circuits.

Features:

  • Shielded Construction: Minimizes EMI and reduces noise.
  • High Current Handling: Designed to handle high levels of DC current.
  • Low DC Resistance: Reduces power losses and improves efficiency.
  • Small Footprint: Compact size allows for use in space-constrained applications.
  • High Reliability: Ensures stable performance in demanding environments.

Benefits:

  • Reduced EMI: Minimizes interference with other electronic components.
  • Improved Efficiency: Low DC resistance reduces power losses.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Stable Performance: Ensures reliable operation in demanding conditions.
  • Versatile Application: Suitable for a wide range of power supply and filtering applications.

Additional Details:

The MSS5131-103MLD has an inductance value of 10µH. It features a saturation current of approximately 1.8A and a typical DC resistance of 0.1 Ohms. The inductor's shielded construction ensures minimal electromagnetic interference, making it suitable for noise-sensitive applications. Its high current handling capability enables its use in high-power DC-DC converters and power supplies. The small footprint of the inductor allows for its integration into compact electronic devices. The operating temperature range is typically from -40°C to +125°C.

This shielded power inductor is commonly used in various applications, including DC-DC converters, power supplies, and EMI filtering circuits, where efficient and reliable performance is critical. Its robust design and stable electrical characteristics make it a suitable choice for demanding industrial and consumer electronic applications.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess