EN
  • EN
  • DE

MSS6122-223MLC

Part No MSS6122-223MLC
Manufacturer Coilcraft
Description Shielded Power Inductors - MSS6122
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1227705-MSS6122-223MLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSS6122-223MLC CAD Model

Description

The MSS6122-223MLC is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in DC-DC converters and power supply applications. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices. It is known for its high current handling capability, low DC resistance, and compact size.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters.
  • Power Supplies: Employed in voltage regulators and power filtering circuits.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Utilized in LED driver circuits for efficient power conversion.
  • Noise Filtering: Used for filtering high-frequency noise in power lines.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling: Capable of handling high DC currents.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Compact Size: Enables use in space-constrained applications.
  • Surface Mount Design: Suitable for automated assembly processes.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Reduced EMI: Shielded construction minimizes interference with other electronic components.
  • High Efficiency: Low DC resistance improves overall circuit efficiency.
  • Space Savings: Compact size allows for use in small electronic devices.
  • Reliable Performance: Designed for stable and reliable operation.
  • Easy Assembly: Surface mount design simplifies assembly processes.

Additional Details:

The MSS6122-223MLC has an inductance value of 22µH. The DC resistance (DCR) is typically very low, which minimizes power loss. The saturation current is specified to ensure that the inductor maintains its inductance value under high current conditions. This inductor operates over a wide temperature range, making it suitable for use in various environments. The shielded construction helps prevent interference with nearby components, ensuring reliable performance in sensitive applications. The surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5379 $59.1690
265+ $0.4414 $116.9710
410+ $0.4276 $175.3160
560+ $0.4139 $231.7840
725+ $0.4000 $290.0000
970+ $0.3587 $347.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess