EN
  • EN
  • DE

MSS7341-333MLD

Part No MSS7341-333MLD
Manufacturer Coilcraft
Catalog Fixed Inductors
Description POWER INDUCTOR, SHIELDED, 20/30%  /  33 µH Shielded Inductor 1.95 A 124mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr COILCRAFT
Series MSS7341
Package Strip
Material - Core Ferrite
Inductance 33 µH
Current Rating (Amps) 1.95 A
Current - Saturation (Isat) 1.16A
Shielding Shielded
DC Resistance (DCR) 124mOhm Max
Frequency - Self Resonant 17MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Max) 0.161" (4.10mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2457-MSS7341-333MLD
Standard Package 1
Win Source Part Number 964041-MSS7341-333MLD
Ultra Librarian 3D Model Ultra Librarian MSS7341-333MLD CAD Model

Description

The MSS7341-333MLD is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply and filtering applications where high efficiency and low EMI are critical.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Amplifiers: Employed in power amplifier circuits for impedance matching and filtering.
  • Filtering Circuits: Utilized in LC filters for noise reduction and signal conditioning.
  • Voltage Regulators: Found in voltage regulator circuits for stable voltage output.
  • Portable Devices: Integrated into portable electronic devices such as smartphones, tablets, and laptops.

Features:

  • Shielded Construction: Provides excellent EMI shielding, reducing electromagnetic interference.
  • High Current Handling: Capable of handling high currents without significant performance degradation.
  • Low DC Resistance: Offers low DC resistance for high efficiency.
  • Compact Size: Features a small footprint for space-constrained applications.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving overall system performance.
  • High Efficiency: Provides high efficiency due to its low DC resistance.
  • Stable Performance: Offers stable performance over a wide range of operating conditions.
  • Space Saving: Saves space in compact electronic devices due to its small footprint.
  • Environmentally Friendly: Meets RoHS standards, contributing to environmentally friendly products.

Additional Details:

The MSS7341-333MLD has an inductance value of 33µH. The DCR (DC Resistance) is 0.142 Ohms. The Isat (Saturation Current) is 1.2A, and the Irms (RMS Current) is 1.1A. It is designed with a shielded construction for low EMI. The operating temperature range is -40°C to +85°C. It is commonly used in applications requiring a compact and efficient inductor with good EMI characteristics. The shielded construction helps to minimize noise and interference, which is crucial in sensitive electronic circuits. Its compact size makes it suitable for use in portable devices and other space-constrained applications.

This inductor is suitable for a wide range of applications where efficiency, EMI reduction, and size are important considerations. Its robust design and compliance with industry standards make it a dependable choice for various power supply and filtering needs.

You May Also Be Interested in

Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9305 $51.0965
32+ $3.2251 $103.2032
49+ $3.1243 $153.0907
67+ $3.0235 $202.5745
86+ $2.9227 $251.3522
115+ $2.6204 $301.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess