EN
  • EN
  • DE

SG0285-AE

Part No SG0285-AE
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 319468-SG0285-AE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG0285-AE CAD Model

Description

The Coilcraft SG0285-AE is a high-performance shielded power inductor designed for a wide range of power supply applications. It offers a compact size and excellent electrical characteristics, making it suitable for demanding applications where efficiency and space are critical.

Applications:

  • DC-DC converters
  • Voltage regulators
  • Power amplifiers
  • Filtering circuits
  • Portable devices

Features:

  • Shielded construction for low EMI
  • High saturation current
  • Low DC resistance (DCR)
  • Small footprint
  • Wide operating temperature range
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference (EMI) due to the shielded design.
  • High efficiency in power conversion circuits due to the low DCR.
  • Ability to handle high currents without saturation.
  • Compact size allows for miniaturization of power supply circuits.
  • Reliable performance over a wide temperature range.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The SG0285-AE inductor is constructed with a ferrite core and wound with high-quality copper wire. The shielded construction minimizes electromagnetic radiation, which is important for sensitive electronic equipment. Key electrical parameters include inductance, saturation current, DC resistance, and self-resonant frequency. The datasheet provides detailed specifications for these parameters. It is designed for reflow soldering and comes in tape and reel packaging for automated assembly.

Proper selection of the inductor value is crucial for optimal performance in a given application. Consider factors such as switching frequency, input voltage, output voltage, and load current when choosing the appropriate inductance. The SG0285-AE is suitable for use in a variety of power supply topologies, including buck, boost, and buck-boost converters. Consult the Coilcraft website for application notes and design tools.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $7.4093
Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Samsung
Lowest to $1.3642
Sunlord
Lowest to $0.0658
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess