EN
  • EN
  • DE

TTDLF 2500LC

Part No TTDLF 2500LC
Manufacturer Coilcraft
Catalog EMI / RFI Components
Description Filter, data line, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003919-TTDLF 2500LC
Categories EMI / RFI Components
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TTDLF 2500LC CAD Model

Description

The TTDLF 2500LC is a high-performance, surface-mount, broadband transformer manufactured by Coilcraft. This transformer is designed for impedance matching and signal isolation in a variety of radio frequency (RF) applications, particularly in communication systems and test equipment.

Applications:

  • Broadband Amplifiers: Used in broadband amplifiers for impedance matching and signal balancing.
  • CATV Systems: Employed in cable television (CATV) systems for signal distribution and isolation.
  • Communication Systems: Used in wireless communication systems for signal conversion and isolation.
  • Test and Measurement Equipment: Found in test equipment for signal coupling and impedance transformation.
  • Baluns: Performing balun (balanced to unbalanced) functionality in various RF circuits.

Features:

  • Surface Mount: Designed for surface mount assembly on PCBs.
  • Broadband Performance: Operates over a wide frequency range.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Excellent Return Loss: Provides good impedance matching.
  • High Isolation: Offers high isolation between primary and secondary windings.
  • Compact Size: Small footprint for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • High Performance: Delivers excellent performance in RF applications.
  • Easy Assembly: Simplifies assembly on PCBs.
  • Compact Size: Reduces the size and weight of electronic devices.
  • Reliable Operation: Ensures reliable operation in various environmental conditions.

Additional Details:

The TTDLF 2500LC is typically available in a small, rugged package suitable for automated assembly. It is designed to operate over a specified temperature range. Coilcraft provides detailed specifications, including frequency response, insertion loss, return loss, and isolation characteristics, in the product datasheet. Proper PCB layout and impedance matching techniques are crucial for optimal performance.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3372 / 455kHz Center Ceramic Filter 4 kHz Radial
Need more? Email Us
Vishay
Multi-Layer Ferrite Beads 400ohms Low Speed 25%
Need more? Email Us
Laird Technologies IAS
EMI Gaskets, Sheets, Absorbers & Shielding
Need more? Email Us
API Technologies Corp
EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Qualcomm
SAW Filter 2332.5MHz Frequency 50Ohm SMD 6-Pin
Need more? Email Us
Murata Electronics North America
Electromechanical Filter 4.5MHz Freq. 1MHz to 50MHz
Need more? Email Us
Murata Electronics North America
Electromechanical Filter Communication Equipment Filter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess