EN
  • EN
  • DE

TTWB-2-A

Part No TTWB-2-A
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 383295-TTWB-2-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTWB-2-A CAD Model

Description

The TTWB-2-A is a wideband transformer designed and manufactured by Coilcraft. This transformer is engineered to provide impedance matching and signal balancing across a broad frequency range, making it ideal for applications requiring high performance and reliability.

Applications:

  • Broadband amplifiers
  • Cable modems
  • Set-top boxes
  • RF transceivers
  • Satellite communications

Features:

  • Wide bandwidth performance
  • Low insertion loss
  • Excellent return loss
  • Surface mount design
  • Compact size
  • RoHS compliant

Benefits:

  • Improved signal fidelity across a broad frequency range
  • Minimized signal attenuation for enhanced performance
  • Reduced signal reflections for better impedance matching
  • Simplified assembly process
  • Reduced board space requirements
  • Compliance with environmental regulations

Additional Details:

The TTWB-2-A is designed to maintain consistent performance across its specified frequency band. The transformer's internal construction minimizes parasitic effects that can degrade signal quality. The surface mount package facilitates automated assembly, contributing to lower manufacturing costs and improved reliability. High-quality magnetic materials are used to ensure stable performance over temperature and time. The device is specifically engineered to meet the requirements of high-speed data transmission and signal processing applications. Its wide bandwidth allows it to handle complex waveforms with minimal distortion. This transformer is a critical component in systems where signal integrity and performance are paramount.

Specifications: (Note: Specific electrical parameters like inductance, turns ratio, and isolation voltage will vary based on the exact configuration and application. Consult the datasheet for precise values.)

Packaging: Tape and Reel

You May Also Be Interested in

Kemet
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1086 $59.0634
46+ $2.5506 $117.3276
71+ $2.4709 $175.4339
97+ $2.3912 $231.9464
125+ $2.3115 $288.9375
168+ $2.0725 $348.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess