EN
  • EN
  • DE

TTWB-4-BLD

Part No TTWB-4-BLD
Manufacturer Coilcraft
Catalog Misc Products
Description Surface Mount Wideband RF Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841161-TTWB-4-BLD
Ultra Librarian 3D Model Ultra Librarian TTWB-4-BLD CAD Model

Description

The TTWB-4-BLD is a wideband transformer manufactured by Coilcraft. It is designed to provide impedance matching and signal balancing in various communication and data transmission applications.

Applications:

  • Cable modems: Used for impedance matching and signal isolation in cable modem front ends.
  • Broadband amplifiers: Employed in wideband amplifiers to optimize signal transfer.
  • RF transceivers: Utilized for impedance transformation in RF transceiver circuits.
  • Baluns: Provides balanced-to-unbalanced signal conversion.
  • Networking equipment: Used in Ethernet and other network interfaces for signal conditioning.

Features:

  • Wide bandwidth: Operates effectively over a broad frequency range.
  • Low insertion loss: Minimizes signal attenuation.
  • Excellent return loss: Provides good impedance matching.
  • Surface mount package: Facilitates automated assembly.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Improved signal integrity: Optimizes signal transmission and reduces reflections.
  • Enhanced system performance: Maximizes power transfer and minimizes signal loss.
  • Simplified circuit design: Simplifies impedance matching requirements.
  • Compact design: Small size allows for integration in dense circuit layouts.
  • Reliable operation: Provides consistent performance in various environments.

The TTWB-4-BLD features a turns ratio of 1:1 and is designed for a 75-ohm impedance system. Its low distortion characteristics make it suitable for high-performance applications. Specific technical parameters include a frequency range from 5 to 1200 MHz, an insertion loss of less than 1 dB, and a return loss greater than 20 dB. The transformer is housed in a small, rugged surface-mount package for easy assembly. Its wide bandwidth and low insertion loss make it a valuable component for ensuring optimal signal transmission in broadband communication systems.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 991 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess