The XAL7030-103MEC is a shielded power inductor designed for high-current power supply applications. This inductor offers excellent current handling capability and low DC resistance, making it suitable for DC-DC converters and power management circuits.
Applications:
- DC-DC converters
- Power management circuits
- Voltage regulators
- Filtering applications
- Portable devices
Features:
- Inductance: 10 µH.
- Tolerance: ±20%.
- Saturation current: 7.5 A.
- DC resistance: 25 mΩ.
- Shielded construction.
- Operating temperature: -40°C to +125°C.
Benefits:
- High current handling capability for efficient power conversion.
- Low DC resistance minimizes power losses.
- Shielded construction reduces electromagnetic interference (EMI).
- Wide operating temperature range for reliable performance in harsh environments.
Additional Details:
The XAL7030-103MEC is a shielded power inductor with an inductance of 10 µH and a tolerance of ±20%. It is designed for high-current applications, with a saturation current of 7.5 A. The low DC resistance of 25 mΩ minimizes power losses and improves efficiency. The shielded construction reduces electromagnetic interference (EMI), ensuring compliance with regulatory requirements. The inductor operates over a wide temperature range, from -40°C to +125°C, making it suitable for harsh environments.
This power inductor is commonly used in DC-DC converters, voltage regulators, and power management circuits. Its high current handling capability and low DC resistance make it a suitable choice for efficient power conversion. The XAL7030-103MEC’s shielded construction and wide operating temperature range make it a valuable component in various power supply applications.