EN
  • EN
  • DE

XAL7030-472MEC

Part No XAL7030-472MEC
Manufacturer Coilcraft
Description Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
RoHS State Request Verification
Win Source Part Number 728418-XAL7030-472MEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XAL7030-472MEC CAD Model

Description

The XAL7030-472MEC is a high-current shielded power inductor from Coilcraft. It is designed for use in power supplies, DC-DC converters, and other applications requiring efficient energy storage and filtering. The inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and provides excellent performance in high-frequency applications.

Applications:

  • DC-DC Converters: Efficiently stores and releases energy in switching regulator circuits.
  • Power Supplies: Filters and smooths voltage and current in power supply circuits.
  • Voltage Regulators: Used in voltage regulation circuits to maintain a stable output voltage.
  • EMI Filtering: Reduces electromagnetic interference in sensitive electronic devices.
  • LED Lighting: Smooths current flow in LED driver circuits.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • High Current Handling: Capable of handling high current loads without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • RoHS Compliant: Complies with environmental standards.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • High Efficiency: Low DCR reduces power loss, increasing overall system efficiency.
  • Reliable Performance: Robust design ensures consistent and dependable operation.
  • Compact Size: Allows for use in space-constrained applications.
  • Environmentally Friendly: Compliant with RoHS standards.

Technical Specifications:

  • Inductance: 4.7 μH (4.7uH)
  • Tolerance: ±20%
  • Saturation Current (Isat): Typically around 6.5 A (check datasheet for precise value)
  • RMS Current (Irms): Typically around 5.5 A (check datasheet for precise value)
  • DC Resistance (DCR): Typically around 21 mΩ (check datasheet for precise value)
  • Operating Temperature Range: -40°C to +125°C
  • Package Size: 7.0mm x 7.0mm x 3.0mm

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7010 $51.8140
33+ $3.0368 $100.2144
51+ $2.9419 $150.0369
71+ $2.8470 $202.1370
91+ $2.7521 $250.4411
122+ $2.4674 $301.0228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,793 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess