The Coilcraft XPL1050-332MLC is a high-performance shielded power inductor designed for demanding power supply applications. This inductor is characterized by its low DC resistance (DCR) and high saturation current, making it an excellent choice for voltage regulators, DC-DC converters, and power amplifiers. Its rugged construction and shielded design provide superior electromagnetic interference (EMI) performance.
Applications
- DC-DC converters
- Voltage regulators
- Power amplifiers
- Point-of-Load (POL) modules
- High-current power supplies
Features
- Low DC resistance (DCR)
- High saturation current
- Shielded construction for low EMI
- Operating temperature range: -40°C to +125°C
- RoHS compliant
- Low core loss
Benefits
- Increased power efficiency due to low DCR
- Handles high current without saturation
- Reduced EMI improves system performance
- Reliable performance in harsh environments
- Environmentally friendly
Additional Details
The XPL1050-332MLC inductor utilizes a shielded construction to minimize electromagnetic interference, allowing for cleaner and more efficient power delivery. Its low DC resistance reduces power losses and improves overall system efficiency. This inductor is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The high saturation current rating allows it to handle peak current demands without significant inductance drop. It meets industry standards for environmental compliance.