The Coilcraft XPL7030-332MLB is a high-performance shielded power inductor meticulously crafted for applications demanding both exceptional efficiency and robust current handling within a compact design. As a part of the renowned XPL7030 series, this inductor stands out for its remarkable performance characteristics and a durable, resilient build.
Applications:
- DC-DC Converters: Perfectly suited for employment in various DC-DC converter topologies including step-up (boost), step-down (buck), and inverting configurations, ensuring optimal power conversion efficiency.
- Point-of-Load (POL) Regulators: Excellently serves as a critical component in Point-of-Load regulators, providing precise and stable power to essential components such as microprocessors, FPGAs, and ASICs.
- High-Current Power Supplies: Specifically designed to excel in high-current power supply scenarios, where consistent and efficient power delivery is paramount, commonly found in server environments and advanced telecommunications equipment.
- Battery-Powered Devices: Highly beneficial in battery-operated portable devices, offering an ideal balance between compact size and maximized power efficiency, extending battery life and reducing heat generation.
- Automotive Electronics: Well-suited for integration into automotive electronic systems, where dependability and robust performance are crucial to withstand the demanding operational conditions inherent in automotive environments.
Features:
- Shielded Construction: Features a shielded design to effectively minimize electromagnetic interference (EMI), ensuring stable and reliable operation, especially in sensitive electronic settings.
- High Current Handling: Exhibits substantial current handling capabilities, adept at managing high DC currents without saturation, thereby maintaining consistent performance levels under load.
- Low DC Resistance (DCR): Engineered with remarkably low DC resistance to minimize power losses, significantly improving overall system efficiency and reducing thermal dissipation within the circuit.
- Compact Size: Presents a compact footprint of 7.0 x 7.0 mm and a low profile, making it an ideal choice for space-constrained designs where component density is a key factor.
- Operating Temperature Range: Designed to operate reliably across a wide temperature spectrum, ensuring consistent performance under varying environmental conditions.
Benefits:
- Improved Efficiency: The low DCR significantly reduces power losses, resulting in higher system efficiency, reduced heat generation, and lower energy consumption.
- Reduced EMI: The shielded construction minimizes electromagnetic interference, safeguarding neighboring components and ensuring the overall system's integrity and reliability.
- Space Saving: The inductor's compact dimensions facilitate high-density designs, enabling smaller and more streamlined end products while maximizing valuable board real estate.
- High Reliability: Robust design and excellent current handling capabilities ensure long-term reliability and consistently high performance, even under the most demanding operational conditions.
- Stable Performance: Maintains stable inductance and current handling characteristics across a wide range of operating conditions, delivering dependable performance in diverse applications.
Technical Specifications:
Inductance: 3.3 µH
Tolerance: Consult the official Coilcraft datasheet for exact tolerance specifications.
Saturation Current: (Refer to the Coilcraft datasheet for precise saturation current ratings)
DCR: (Consult the Coilcraft datasheet for specific DCR values)
Shielded: Yes
Size: 7.0 mm x 7.0 mm