EN
  • EN
  • DE

ACPDT-24V-HF

Part No ACPDT-24V-HF
Manufacturer Comchip Technology
Catalog Hard To Find
Description SMD ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1135300-ACPDT-24V-HF
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPDT-24V-HF CAD Model

Description

The ACPDT-24V-HF is a Transient Voltage Suppressor (TVS) diode array manufactured by Comchip Technology. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. TVS diodes provide a fast response to transient events, clamping the voltage to a safe level and diverting the excess current away from the protected circuit. The "24V" in the part number indicates a typical working voltage or clamping voltage level, while "HF" often signifies it is Halogen-Free.

Applications:

  • I/O Ports Protection
  • Data Lines Protection
  • Microcontroller Protection
  • USB Interfaces
  • HDMI Interfaces
  • Ethernet Ports

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • High surge current capability
  • Halogen-Free
  • Surface mount package

Benefits:

  • Enhanced system reliability
  • Protection against ESD, EFT, and surge events
  • Minimized signal distortion due to low capacitance
  • Compact design for space-constrained applications
  • Compliance with environmental standards (Halogen-Free)

Detailed Specs:

The ACPDT-24V-HF features a reverse working voltage of 24V and a breakdown voltage typically slightly above this level. The clamping voltage during a transient event is carefully controlled to protect downstream components. The device offers a fast response time, typically in the picosecond range, allowing it to react quickly to transient surges. The low capacitance ensures minimal signal distortion, making it suitable for high-speed data lines. The surge current capability varies depending on the specific package and application requirements but is designed to withstand significant transient currents without damage. It is available in a surface mount package, such as SOT-23 or similar, for easy integration into circuit boards. The Halogen-Free designation ensures that the device meets environmental standards for restricted substances. The ACPDT-24V-HF is commonly used to protect I/O ports, data lines, and microcontrollers in a wide range of electronic devices, including consumer electronics, industrial equipment, and communication systems. The combination of fast response, low clamping voltage, and high surge capability makes it a reliable solution for transient voltage protection.

You May Also Be Interested in

Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
UTC
Lowest to $0.0622
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess