EN
  • EN
  • DE

AMMBT2222A-HF

Part No AMMBT2222A-HF
Manufacturer Comchip Technology
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Comchip Technology
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 300 mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1315769-AMMBT2222A-HF
Ultra Librarian 3D Model Ultra Librarian AMMBT2222A-HF CAD Model

Description

The AMMBT2222A-HF is a high-frequency NPN bipolar junction transistor (BJT) manufactured by Comchip Technology. It's designed for general-purpose amplification and switching applications, particularly where high-speed performance is required. This transistor offers excellent gain and low saturation voltage, making it suitable for a wide range of circuits.

Applications

  • High-Speed Switching Circuits: Used in applications where fast switching speeds are critical, such as inverters and converters.
  • RF Amplifiers: Can be used as a small-signal amplifier in radio frequency (RF) circuits.
  • General-Purpose Amplification: Suitable for amplifying analog signals in various electronic circuits.
  • Driver Stages: Used as a driver for higher-power transistors or other components.
  • Oscillator Circuits: Can be implemented in oscillator circuits for signal generation.

Features

  • High Current Capability: Capable of handling relatively high collector currents.
  • High Transition Frequency (fT): Provides good performance at high frequencies.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is in the saturated state.
  • Lead-Free Finish/RoHS Compliant: Meets environmental standards for lead-free assembly.
  • Fast Switching Speed: Designed for rapid on/off switching.

Benefits

  • Improved Circuit Performance: High transition frequency enables better performance in high-speed applications.
  • Reduced Power Consumption: Low saturation voltage minimizes power loss and improves efficiency.
  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • Environmentally Friendly: Lead-free finish meets environmental regulations.
  • Reliable Operation: Designed for stable and dependable performance in various operating conditions.

Additional Details

The AMMBT2222A-HF is typically available in a SOT-23 or similar small-signal surface-mount package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE). It is essential to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. The datasheet contains essential information regarding maximum ratings, thermal characteristics, and electrical characteristics to ensure safe and reliable operation. The HF suffix typically designates a specific manufacturing process or performance characteristic of the transistor.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess