EN
  • EN
  • DE

CPDV5V0SP-HF

Part No CPDV5V0SP-HF
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description Low Capacitance SMD ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1162915-CPDV5V0SP-HF
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPDV5V0SP-HF CAD Model

Description

The CPDV5V0SP-HF is a Transient Voltage Suppressor (TVS) diode manufactured by Comchip Technology. This component is designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD) and other transient voltage events. Its key features include a fast response time, low clamping voltage, and high surge capability, making it suitable for a variety of applications where reliable protection is critical.

Applications

  • USB Ports: Protects USB data lines and power lines from ESD strikes and voltage surges.
  • Power Supplies: Provides overvoltage protection for DC power supplies and adapters.
  • Microcontroller I/O Ports: Safeguards microcontroller input/output pins from transient voltages.
  • Communication Interfaces: Protects RS-232, RS-485, and other communication interfaces from ESD and surges.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect sensitive components.

Features

  • Low Clamping Voltage: Minimizes the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Small Package Size: Allows for compact circuit designs.
  • Lead-Free and RoHS Compliant: Environmentally friendly design.

Benefits

  • Enhanced System Reliability: Protects against ESD and voltage surges, increasing the overall reliability of the electronic system.
  • Reduced Downtime and Repair Costs: Prevents damage to sensitive components, minimizing downtime and repair costs.
  • Improved Product Safety: Ensures safe operation by protecting against voltage hazards.
  • Compliance with Environmental Regulations: Meets RoHS requirements for lead-free products.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic components from transient events.

Technical Specifications (Typical)

  • Reverse Stand-Off Voltage (VRWM): 5.0V
  • Breakdown Voltage (VBR): 6.4V (Minimum)
  • Clamping Voltage (VC): 9.0V (Typical at Ipp = 1A)
  • Peak Pulse Current (Ipp): 5A (8/20µs pulse)
  • Operating Temperature Range: -55°C to +125°C

The CPDV5V0SP-HF TVS diode offers robust protection against ESD and voltage surges in a variety of electronic applications. Its low clamping voltage, fast response time, and high surge current capability ensure reliable performance and enhance the overall reliability of the protected system. The small package size and lead-free finish make it suitable for modern, environmentally conscious designs.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess