EN
  • EN
  • DE

MMBTA92-G

Part No MMBTA92-G
Manufacturer Comchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126319-MMBTA92-G
Categories Custom Parts
Manufacturer Comchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBTA92-G CAD Model

Description

The MMBTA92-G is a PNP high voltage transistor manufactured by Comchip Technology. It is designed for use in a variety of high-voltage switching and amplification applications.

Applications:

  • High-voltage switching circuits
  • Amplifiers
  • Driver stages
  • Linear regulators
  • Inverters

Features:

  • High voltage capability
  • Low saturation voltage
  • High gain
  • Small signal amplifier
  • Lead-Free Finish/RoHS Compliant
  • Surface Mount Device

Benefits:

  • Enables high-voltage switching and amplification, suitable for demanding applications.
  • Low saturation voltage reduces power dissipation and improves efficiency.
  • High gain allows for efficient amplification of small signals.
  • Small size facilitates integration into compact designs.
  • RoHS compliance ensures environmental friendliness.

Additional Details:

The MMBTA92-G is a surface-mount PNP transistor that offers a high collector-emitter breakdown voltage, making it suitable for applications where high voltage levels are present. Its low saturation voltage minimizes power loss during switching, enhancing overall circuit efficiency. The device's high current gain allows for effective amplification of small signals.

The MMBTA92-G is commonly used in driver stages to provide the necessary current and voltage levels to drive larger loads, as well as in linear regulators to maintain a stable output voltage. Its compact size and surface-mount package allow for efficient use of board space.

Key Specifications:

  • Collector-Emitter Voltage (VCEO): -300V
  • Collector Current (IC): -0.5A
  • Power Dissipation (PD): 350mW
  • DC Current Gain (hFE): 40 to 250
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess