Products specifications

Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 10 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 5 A
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-Square, MP-8
Supplier Device Package MP8
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1491231-MP1004G-G
Ultra Librarian 3D Model Ultra Librarian MP1004G-G CAD Model

You May Also Be Interested in

Comchip Technology
RECT BRIDGE GPP 50V 0.8A MBS
Need more? Email Us
ECAD model for B05S-G
Comchip Technology
RECTIFIER BRIDGE 25A 1000V KBPC
Need more? Email Us
ECAD model for KBPC2510-G
Diodes Incorporated
BRIDGE RECT 1PHASE 1KV 3A DBF
Lowest to $0.8149
ECAD model for RDBF310-13
GeneSiC Semiconductor
1000V 25A GBJ SINGLE PHASE BRIDG
Lowest to $0.7023
ECAD model for GBJ25M
Vishay
BRIDGE RECT 1P 600V 30A PB
Lowest to $3.5895
ECAD model for PB3006-E3/45
GeneSiC Semiconductor
600V 20A GBJ SINGLE PHASE BRIDGE / Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ
Lowest to $0.3744
ECAD model for GBJ20J
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 1A DBL
Need more? Email Us
ECAD model for DBL106G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers 4KBJ / Bridge Rectifier
Lowest to $0.2448
ECAD model for KBJ410
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 2A GBL
Need more? Email Us
ECAD model for GBL203 D2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention