EN
  • EN
  • DE

BT812KPF

Part No BT812KPF
Manufacturer Conexant Systems
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049836-BT812KPF
Categories OEM Parts(A-B)
Manufacturer Conexant Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT812KPF CAD Model

Description

The BT812KPF is a multimedia controller manufactured by Conexant Systems. It is part of their line of embedded solutions focused on video and audio processing. While specific detailed documentation on this exact part number is limited, Conexant (now Synaptics) multimedia controllers in this family are generally designed for applications requiring robust video decoding, encoding, and display capabilities.

Applications

  • Set-top boxes: Decoding and display of digital television signals.
  • Digital signage: Display of multimedia content in public spaces.
  • Surveillance systems: Encoding and recording of video feeds.
  • Automotive infotainment systems: Providing video and audio playback capabilities.
  • Industrial control panels: Displaying real-time video and data.

Features

  • Video decoding: Supports various video codecs like MPEG-2, MPEG-4, H.264, and potentially newer codecs depending on the specific implementation.
  • Video encoding: Allows for encoding video into formats suitable for recording or streaming.
  • Display controller: Interfaces with various display types, including LCD panels and other digital displays.
  • Audio processing: Supports audio decoding, encoding, and processing features.
  • Peripheral interfaces: Provides interfaces for connecting to other devices, such as memory, storage, and network interfaces.
  • Embedded processor: Integrates a processor core for running software and managing the various multimedia functions.

Benefits

  • Integrated multimedia solution: Combines video decoding, encoding, display, and audio processing into a single chip, reducing system complexity and cost.
  • High-quality video and audio: Delivers excellent video and audio performance for demanding multimedia applications.
  • Flexible connectivity: Supports a wide range of interfaces for connecting to other devices and peripherals.
  • Low power consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Simplified development: Provides a comprehensive set of software and tools to simplify application development.

Additional Details

The BT812KPF likely utilizes a specific Conexant architecture and instruction set. It probably requires specific driver software and firmware for proper operation. The operating temperature range and power requirements would depend on the specific package and configuration. Without access to the exact datasheet, definitively stating specifics of clock speed, memory interface details, and pin configuration is not possible. However, it can be stated with certainty that it is designed for embedded systems requiring multimedia processing.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess