The BZT52C12V is a surface-mount Zener diode manufactured by Continental Device India Limited (CDIL). It's designed to provide voltage regulation in a variety of electronic circuits, maintaining a stable voltage output despite variations in input voltage or load current. Its compact size and robust design make it suitable for applications where space is limited and reliability is critical.
Applications
- Voltage Regulation
- Overvoltage Protection
- Clipping Circuits
- Voltage Clamping
- Reference Voltage Source
Features
- Zener Voltage Vz = 12V
- Power Dissipation Pd = 500mW
- Surface Mount Device (SMD)
- Small Outline Package (SOD-123)
- Tight Tolerance on Vz
Benefits
- Provides stable voltage output in electronic circuits
- Protects sensitive components from voltage spikes
- Reduces board space due to small size
- Simplifies circuit design by providing a known voltage reference
- Improved reliability compared to through-hole components due to better thermal performance.
Additional Details
The BZT52C12V Zener diode features a Zener voltage of 12V and a power dissipation of 500mW. The device is housed in a SOD-123 package, optimized for surface mounting on printed circuit boards. The tight tolerance on the Zener voltage ensures a precise voltage reference. This diode is commonly found in portable devices, consumer electronics, and industrial control systems. CDIL is known for its quality manufacturing processes, ensuring that the BZT52C12V meets stringent industry standards. The diode's ability to provide stable voltage regulation and overvoltage protection makes it an essential component in numerous electronic applications, ensuring system reliability and performance.