Product Overview: LT1585CM-3.3#TRPBF from Analog Devices Inc.
The LT1585CM-3.3#TRPBF is a high-performance low dropout (LDO) linear regulator from Analog Devices Inc., designed to provide a fixed output voltage of 3.3V with an impressive current capability of up to 5A. This regulator is part of the LT1585 series, which is well-known for its reliability and efficiency in a wide range of power supply applications.
With its low dropout voltage, the LT1585CM-3.3#TRPBF is able to maintain a stable output even when the input-to-output differential is minimal, making it an excellent choice for applications where the supply voltage is very close to the output voltage. This feature helps in reducing power loss and improving overall system efficiency.
Key Features:
- Fixed Output Voltage: Provides a stable 3.3V output, which is ideal for powering 3.3V logic circuits and other standard low-voltage applications.
- High Output Current: Capable of delivering up to 5A of continuous output current, suitable for high-current applications.
- Low Dropout Voltage: Ensures efficient operation by maintaining output regulation with a minimal input-to-output voltage differential.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring safe operation under high-current conditions.
- Overcurrent Protection: Built-in current limiting prevents damage to the regulator during fault conditions or excessive load.
- Adjustable Current Limit: Allows the user to set the current limit threshold according to the specific requirements of their application.
Applications:
The LT1585CM-3.3#TRPBF is versatile and can be used in various applications, including:
- High-efficiency linear power supplies
- Post-regulation for switching supplies
- Microprocessor and logic supply
- Battery-powered devices
- Low-voltage power distribution systems
With its robust feature set, the LT1585CM-3.3#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient power management solution. Its high current capability combined with a low dropout voltage makes it an ideal regulator for high-performance applications where power efficiency is critical.