EN
  • EN
  • DE
  • IT

13282-18PG-321

Part No 13282-18PG-321
Manufacturer Conxall/Switchcraft
Catalog Circular Connectors - Assemblies
Description CONN PLUG MALE 18P GOLD SLDR CUP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Conxall/Switchcraft
Series Maxi-Con-X®
Package Bulk
Product Status Active
Connector Type Plug, Male Pins
Number of Positions 18
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Bayonet Lock
Orientation Keyed
Primary Material Plastic
Shell Material Polyamide (PA), Nylon
Contact Finish - Mating Gold
Color Black
Ingress Protection Weathertight
Features Backshell, Cable Clamp
Shielding Unshielded
Voltage Rating 600V
Cable Opening 0.210" ~ 0.250" (5.33mm ~ 6.35mm)
Temperature Range - Operating -40°C ~ 115°C
Backshell Material, Plating Polyamide (PA), Nylon
Contact Material Brass
Base Product Number 13282-18P
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 848304-13282-18PG-321
Ultra Librarian 3D Model Ultra Librarian 13282-18PG-321 CAD Model

Description

The 848304-13282-18PG-321 is a circular connector assembly from the Maxi-Con-X® series by Conxall/Switchcraft.

  • Connector Type: Plug, Male Pins
  • Termination: Solder Cup
  • Fastening Type: Bayonet Lock
  • Contact Material: Brass
  • Voltage Rating: 600V
  • Ingress Protection: Weathertight
  • Shielding: Unshielded
  • Material Flammability Rating: -
  • Packaging: Bulk
  • Standard Package: 100 Pieces
  • Cable Opening: 0.210" ~ 0.250" (5.33mm ~ 6.35mm)
  • Mounting Type: Free Hanging (In-Line)
  • Shell Material: Polyamide (PA), Nylon
  • Product Status: Active

You May Also Be Interested in

ITT Cannon, LLC
CONN PLUG 19POS STRAIGHT W/PINS
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Switchcraft Inc.
CONN PLUG FMALE 12P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 12P GOLD SLDR CUP
Need more? Email Us
Bulgin
CONN PLUG MALE 5POS NICKEL SCREW
Need more? Email Us
LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
Phoenix Contact
CONN MALE INSERT 5POS SOLDER
Need more? Email Us
Conxall/Switchcraft
CONN RCPT MALE 2P GOLD SLDR CUP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess