EN
  • EN
  • DE

LD1-1R4-R

Part No LD1-1R4-R
Manufacturer Cooper Bussmann, Inc.
Catalog Fixed Inductors
Description Metalized Drum Core Power Inductor | FIXED IND 1.4UH 2.47A 38 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton - Electronics Division
Packaging Tape and Reel
Type Wirewound
Material - Core Ferrite
Inductance 1.4μH
Tolerance ±20%
Current Rating (Amps) 2.47A
Current - Saturation 3.41A
Shielding Unshielded
DC Resistance (DCR) 38mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Parts Dimension 0.177" L x 0.157" W (4.50mm x 4.00mm)
Height - Seated (Maximum) 0.126" (3.20mm)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1195797-LD1-1R4-R
Manufacturer Homepage www.cooperbussmann.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1-1R4-R CAD Model

Description

The LD1-1R4-R is a power inductor manufactured by Cooper Bussmann, Inc. Designed for use in various power supply applications, this inductor is characterized by its low DC resistance and high saturation current, making it suitable for applications requiring efficient energy storage and filtering. Its compact design allows for high-density mounting on printed circuit boards.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Buck Regulators
  • Boost Regulators
  • Filtering Applications

Features:

  • Low DC Resistance
  • High Saturation Current
  • Compact Size
  • Surface Mountable
  • Shielded Construction
  • RoHS Compliant

Benefits:

  • Efficient Energy Storage
  • Reduced Power Losses
  • High Current Handling Capability
  • Space-Saving Design
  • Minimized EMI Interference
  • Environmentally Friendly

Additional Details:

The LD1-1R4-R has an inductance value of 1.4 μH and a saturation current rating that makes it appropriate for use in high-current power supply circuits. The low DC resistance minimizes power dissipation and improves overall efficiency. The shielded construction reduces electromagnetic interference, allowing for quieter operation and simplifying compliance with EMC regulations. The surface-mountable package is designed for automated assembly, ensuring ease of manufacturing. This inductor is suitable for a wide range of power supply and filtering applications requiring compact size and high performance.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess