EN
  • EN
  • DE

LP5904TMX-2.85/NOPB

Part No LP5904TMX-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V 0.2A 4-Pin DSBGA T/R / IC REG LDO 2.85V 0.2A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.15V @ 200mA
Output Current 200mA
Operating Supply Current 50μA to 230μA
PSRR 88dB to 30dB (100Hz to 2Mhz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056834-LP5904TMX-2.85/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LP5904
Introduction Date May 09, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5904TMX-2.85/NOPB CAD Model

Description

The LP5904TMX-2.85/NOPB is a high-performance, low-noise linear voltage regulator produced by Texas Instruments, designed to meet the rigorous power management requirements of advanced electronic systems. Offering a fixed output voltage of 2.85V, this regulator ensures consistent performance and is ideal for sensitive RF and analog circuitry that demand a clean power supply.

Key Features

  • Low Dropout Voltage: The LP5904TMX-2.85/NOPB boasts an ultra-low dropout, making it highly efficient for applications operating in close proximity to the output voltage.
  • Low Noise: With an emphasis on noise reduction, this regulator provides a quiet power source, emitting less than 6.5µVRMS over a 10 Hz to 100 kHz bandwidth, which is crucial for precision analog applications.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable and consistent operation.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, offering flexibility in design and reducing overall component costs.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device from excessive currents and temperatures, enhancing system reliability.

Applications

The LP5904TMX-2.85/NOPB is versatile and can be used in a range of applications, including:

  • RF and high-frequency analog circuits
  • Portable and battery-powered devices
  • Medical equipment
  • Audio applications
  • Instrumentation

Environmental and Quality Certifications

The "NOPB" designation in the part number indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to the rigorous standards set by the industry.

Ordering and Packaging

Each LP5904TMX-2.85/NOPB comes in a small, surface-mount package and is available on tape and reel for automated assembly processes. This packaging method is ideal for high-volume production and ensures safe and secure delivery of the product.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess