EN
  • EN
  • DE

APE1F-5M-10-2-Z

Part No APE1F-5M-10-2-Z
Manufacturer Copal Electronics Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045593-APE1F-5M-10-2-Z
Categories OEM Parts(A-B)
Manufacturer Copal Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APE1F-5M-10-2-Z CAD Model

Description

The APE1F-5M-10-2-Z is a precision trimming potentiometer manufactured by Copal Electronics Inc. It's designed for fine-tuning and calibration in various electronic circuits. This potentiometer features a compact design, high resolution, and excellent stability, making it suitable for applications requiring precise adjustments.

Applications:

  • Calibration Equipment: Used in calibration equipment for precise adjustments of voltage, current, or resistance.
  • Sensor Adjustment: Employed in sensor circuits to fine-tune sensor outputs.
  • Circuit Tuning: Utilized in circuit tuning applications to optimize performance.
  • Feedback Control Systems: Integrated into feedback control systems for precise control of parameters.

Features:

  • High Resolution: Provides high resolution for fine adjustments.
  • Excellent Stability: Exhibits excellent stability, ensuring consistent performance over time.
  • Compact Design: Features a compact design for easy integration into tight spaces.
  • Sealed Construction: May feature a sealed construction for protection against environmental factors.

Benefits:

  • Precise Adjustment: Allows for precise adjustment of circuit parameters.
  • Stable Performance: Offers stable performance, ensuring consistent operation.
  • Easy Integration: Can be easily integrated into various electronic circuits.
  • Long-Term Reliability: Provides long-term reliability, reducing the need for frequent recalibration.

Technical Specifications:

The specific technical specifications, such as resistance value, tolerance, and power rating, should be verified using the manufacturer's datasheet. This specific model (APE1F-5M-10-2-Z) likely has a resistance value of 5MΩ. Consult the official datasheet for precise values and additional parameters such as temperature coefficient and rotational life.

This potentiometer is typically available in a through-hole package. Proper mounting and connection techniques should be followed to ensure reliable operation. Always refer to the manufacturer's datasheet for optimal usage and application guidelines.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess