EN
  • EN
  • DE

PRCP-MSMF150-2C

Part No PRCP-MSMF150-2C
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 280380-PRCP-MSMF150-2C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRCP-MSMF150-2C CAD Model

Description

The PRCP-MSMF150-2C is a precision potentiometer manufactured by Copal Electronics Inc. It is engineered for applications requiring precise and dependable position or level sensing. Offering a compact form factor coupled with high performance and durability, this potentiometer is well-suited for diverse industrial and consumer applications.

Applications:

  • Robotics: Utilized for accurate joint position feedback in robotic systems.
  • Industrial Automation: Incorporated into automated machinery for precise control of motion and position.
  • Medical Devices: Employed in medical equipment for fine-tuning and control, such as in diagnostic and therapeutic instruments.
  • Test and Measurement Equipment: Used for calibration and adjustment in various instruments.
  • Audio Equipment: Integrated into high-end audio systems for precise volume and tone control.

Features:

  • Compact Design: Facilitates easy integration into space-constrained applications.
  • High Resolution: Enables fine adjustments, ensuring precise control.
  • Long Lifespan: Designed for prolonged operational life, guaranteeing reliability.
  • Excellent Linearity: Provides accurate signal conversion across the entire range.
  • Durable Construction: Built to withstand harsh operating conditions.
  • Sealed Design: Protected against dust and splashes.

Benefits:

  • Precise Control: Allows for accurate and repeatable adjustments.
  • Reliable Operation: Guarantees consistent and dependable performance, reducing downtime.
  • Easy Integration: Simple to install and interface with existing systems.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Long-Term Stability: Maintains accuracy over time, minimizing the need for frequent recalibration.

Additional Details:

The PRCP-MSMF150-2C potentiometer features a resistance value of 15kΩ. It utilizes a conductive plastic element for high resolution and minimal noise. The typical operating temperature range spans from -40°C to +125°C. Its mechanical life is rated for millions of cycles, ensuring long-term reliability. It also boasts excellent linearity, typically around ±1%. Power rating is generally low (less than 1W), but application-dependent.

The potentiometer's construction involves a sturdy housing for environmental protection. The shaft is typically made of stainless steel for added durability and corrosion resistance. Termination options include solder pins or wire leads for convenient connections.

This potentiometer is an excellent choice for applications requiring precision, reliability, and extended lifespan. Its compact size and robust design make it suitable for demanding environments, while its high resolution and linearity ensure accurate and repeatable performance in various control systems.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess