EN
  • EN
  • DE

SM-4TW104

Part No SM-4TW104
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 190579-SM-4TW104
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian SM-4TW104 CAD Model

Description

The Copal Electronics Inc. SM-4TW104 is a surface mount trimming potentiometer used for fine-tuning electronic circuits. It is designed for applications requiring precise adjustment in a compact form factor. As a single-turn potentiometer, it provides a direct and straightforward method for setting resistance values. Its surface mount design is optimal for automated assembly and efficient use of printed circuit board (PCB) space.

Applications

  • Calibration of Instrumentation: Used in test and measurement equipment for accurate calibration of readings.
  • Audio Equipment: Implemented in audio circuits for volume control, balance adjustments, and tone shaping.
  • Power Supply Adjustment: Used for fine-tuning output voltages in power supplies and voltage regulators.
  • Sensor Adjustment: Employed in sensor circuits for calibrating sensor outputs and ensuring accurate measurements.
  • Motor Speed Control: Integrated into motor control systems for precise speed regulation.

Features

  • Surface Mount Technology (SMT): Designed for efficient automated assembly on PCBs.
  • Single-Turn Design: Allows for simple and direct adjustment of the resistance value.
  • Compact Size: Occupies minimal PCB space, enabling high-density circuit designs.
  • Cermet Element: Provides high stability and long-term reliability.
  • Wide Resistance Range: Available in a variety of resistance values to suit diverse circuit requirements.

Benefits

  • Precise Adjustment: Facilitates accurate calibration and fine-tuning of electronic systems.
  • Space-Efficient: Reduces the overall size of electronic devices.
  • Easy to Integrate: Compatible with standard surface mount assembly processes.
  • Reliable Performance: Provides stable and consistent operation over a wide range of environmental conditions.
  • Cost-Effective: Provides a cost-efficient solution for precise resistance adjustments.

Technical Specifications:

Specific resistance values and power ratings may vary, however, typical specifications include a resistance range from 10 ohms to 1 megaohm. The power rating is usually around 0.25W. The operating temperature typically ranges from -55°C to +125°C. The materials used in the construction of the SM-4TW104 are chosen to provide high reliability and stability. The cermet resistive element ensures long-term stability and precise adjustment. The housing is typically constructed of heat-resistant plastic, allowing it to withstand reflow soldering temperatures.

The SM-4TW104 is frequently used in industrial automation, consumer electronics, and automotive control systems due to its robust design and precise adjustment capabilities.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Lowest to $8.5590
Bourns Inc.
TRIMMER 20 OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.25W SMD TOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess