EN
  • EN
  • DE

ST-3TA-50R

Part No ST-3TA-50R
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193888-ST-3TA-50R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-3TA-50R CAD Model

Description

The ST-3TA-50R is a trimming potentiometer manufactured by Copal Electronics Inc. As a trimmer potentiometer, it's a small, adjustable resistor designed for fine-tuning and calibrating electronic circuits. These components provide precise resistance adjustment, making them valuable for optimizing circuit performance in various applications.

Applications

  • Voltage Regulation: Used in power supplies to adjust output voltage levels accurately.
  • Audio Amplifier Tuning: Employed in audio circuits to set gain, bias, and equalization parameters for optimal sound reproduction.
  • Sensor Signal Conditioning: Integrated into sensor interfaces to calibrate and adjust sensor output signals for accurate measurements.
  • Closed-Loop Control Systems: Used for adjusting feedback parameters in control systems, such as temperature controllers or motor speed controllers.
  • Instrumentation Calibration: Utilized in test and measurement equipment to calibrate readings and ensure accuracy.

Features

  • Miniature Size: The compact design allows for easy integration into densely populated circuit boards.
  • High Resolution Adjustment: Provides fine adjustment capabilities for precise control over resistance values.
  • Stable Resistance Value: Offers consistent resistance performance over a wide range of operating conditions.
  • Robust Construction: Designed to withstand mechanical and environmental stresses, ensuring long-term reliability.
  • Wide Resistance Range Availability: Available in a variety of resistance values to suit diverse application requirements.

Benefits

  • Precise Circuit Calibration: Enables accurate calibration of electronic circuits, leading to improved performance and reliability.
  • Optimization of Electronic Device Performance: Fine-tuning capabilities allow for optimizing the performance of electronic devices and systems.
  • Cost-Effective Calibration Solution: Provides a low-cost solution for precise adjustment and calibration.
  • Ease of Use: Simple adjustment mechanism allows for easy and convenient calibration in the field or during manufacturing.
  • Broad Application Range: Can be applied in a wide variety of electronic circuits and applications.

Additional Details

The ST-3TA series typically uses a cermet resistive element, offering good stability and long-term reliability. The resistance tolerance is generally around ±10%. The power rating of the ST-3TA-50R is typically around 0.25W. The '50R' likely indicates a resistance value of 50 ohms. Always refer to the specific datasheet for the ST-3TA-50R for detailed specifications including operating temperature range, rotational life, and terminal strength ratings.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10KOHM 0.75W PC PIN SIDE
Lowest to $4.0273
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 200OHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN TOP
Lowest to $4.1368
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Lowest to $8.5590
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess