EN
  • EN
  • DE

ST-4TH103

Part No ST-4TH103
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193942-ST-4TH103
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian ST-4TH103 CAD Model

Description

The ST-4TH103 is a trimming potentiometer manufactured by Copal Electronics Inc. These potentiometers are small, adjustable electronic components used to fine-tune circuits. They allow for precise resistance adjustment, making them crucial in various electronic applications where calibration and fine-tuning are essential.

Applications

  • Calibration of electronic circuits: Used to adjust voltage, current, or frequency in circuits.
  • Audio equipment: Employed in amplifiers and equalizers for volume control and tone adjustment.
  • Power supplies: Used to set the output voltage of power supplies.
  • Testing and measurement equipment: Integral in calibrating instruments like oscilloscopes and multimeters.
  • Robotics: Provides feedback for motor control and position sensing.

Features

  • Compact size: Allows for easy integration into densely populated circuit boards.
  • High resolution: Offers precise adjustment capabilities.
  • Stable resistance: Provides consistent performance over time and temperature changes.
  • Sealed construction: Protects against dust and other environmental contaminants.
  • Through-hole mounting: Designed for easy installation on printed circuit boards.

Benefits

  • Precise circuit tuning: Enables accurate calibration and optimization of electronic circuits.
  • Improved performance: Enhances the overall performance and reliability of electronic devices.
  • Cost-effective solution: Provides an economical way to adjust circuit parameters.
  • Easy to use: Simple to install and adjust, even for users with limited experience.
  • Wide range of applications: Suitable for use in a variety of electronic applications.

Additional Details

The ST-4TH103 typically features a carbon composition resistive element and a wiper arm that is adjusted by a screw. The adjustment allows for varying the resistance between the center tap and either end terminal. This particular model has a resistance value of 10K Ohms with a tolerance. The power rating is typically around 0.25W at 70°C. These trimming potentiometers are designed to meet industry standards for environmental protection and reliability.

You May Also Be Interested in

Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Vishay
TRIMMER 1M OHM 0.06W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Lowest to $8.5590
Bourns Inc.
TRIMMER 200OHM 0.75W PC PIN SIDE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess